SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMPS MALE EDGE LAUNCH CONNECTOR, 4 PORT, SB
RF COAXIAL, SMPS PLUG, 50 OHM, PCB; Connector Type:SMPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMPS M Edge Launch Connector 4 Port, SB
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 3811-60052-ND | 3811-60052 | 43AC7797 | 3811-60052 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) | Rf Coaxial, Smps Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Plug, Male Pin | SMP | ||
| Mounting | Board Edge, Cutout; Surface Mount | PCB |