Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Package: Bulk
Impedance: 50 Ohms
Mounting Feature: Bulkhead - Front Side Nut
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): Cross
Fastening Type: Bayonet Lock
Cable Group: RG-174, 188, 316
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors BULKHEAD JACK 50OHM HEX CRIMP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | A1813-ND | 413771-3 | |
| Product Name | Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Mounting | Panel Mount | Panel Mount | |
| Connector Type | BNC | ||
| Gender | Female / Jack |