Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
RF/COAXIAL, BNC TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:BNC Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:500MHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator RoHS Compliant: Yes
BNC Connector Type, Gold Plated Brass Center Contact , 50 Ohms Resistance, Adapters
CONN TERMINATOR PLUG BNC 50OHM
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 501-1426-ND | 44F5328 | 70197766 | 3840-50 |
| Product Name | Coaxial Connector (RF) Terminators | Rf/coaxial, Bnc Terminator, Straight, 50 Ohm; Rf Terminator Type Pomona | Adapter; BNC; Gold Plated Brass; Teflon; Brass; 500 MHz (Max.); 50 Ohms | Coaxial Connector (RF) Terminators |
| Connector Type | BNC | BNC | BNC | |
| Mounting | Free Hanging, Cap | Free Hanging, Cap | ||
| Geometry | Straight; Straight Terminator | Straight |