SMPS MALE EDGE LAUNCH CONNECTOR, 4 PORT, FD
SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF COAXIAL, SMPS PLUG, 50 OHM, PCB; Connector Type:SMPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMPS M Edge Launch Connector 4 Port, FD
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 3811-60051 | 3811-60051-ND | 43AC7796 | 3811-60051 |
| Product Name | Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smps Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector |