Terminator Coax Connector Adapter, Jack to Plug BNC 600 Ohms
RF/COAXIAL ADAPTER, BNC PLUG-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:600ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
CONN TERMINATOR ADAPT BNC 600OHM
BNC Feed-Thru Termination with Beryllium Copper Outer Contact
Attenuators - Interconnects BNC M-F ATTENUATO
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1702-ND | 78B1736 | 4119-600 | 70198542 | 4119-600 |
| Product Name | Coaxial Connector (RF) Terminators | Rf/coaxial Adapter, Bnc Plug-Bnc Jack; Convert From Coax Type Pomona | Coaxial Connector (RF) Terminators | Connector; BNC Feed Thru Termination; 600 Ohms; Silicone Rubber | Attenuators - Interconnects |
| Connector Type | BNC | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Male / Plug; Female / Jack |