Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost.
Features:
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series BULKHEAD JACK JK-JK
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 330024 | A24556-ND | 70083230 | 44F8965 | 330024 |
| Product Name | Coaxial Connector (RF) Adapters | Adapter, BNC; Jack-Jack; Brass; Beryllium Copper; Silver; Teflon; Brass | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity | RF Adapters - In Series | |
| Connector Type | BNC | BNC |