SMPS Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPS Male PCB Surface Mnt Conn
RF CONN, SMPS, PLUG, 50 OHM, PCB; Connector Type:SMPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1678-3811-40077-ND | 3811-40077 | 71AJ8641 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - MICROWAVE | Rf Conn, Smps, Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |