Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Adapter, BNC (Male) Connector, Brass Material Body, Gold Plating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 501-2193-ND | 70197767 |
| Product Name | Coaxial Connector (RF) Terminators | Adapter; BNC (Male); Male; 75 Ohms; Brass; Brass; Gold; Teflon; Silicone Rubber |
| Connector Type | BNC |