SV Microwave, Inc. Coaxial Connector (RF) Assemblies 3821-40001

Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Request a Quote Datasheet
Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3821-40001 - SV Microwave, Inc.
West Palm Beach, FL, USA
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention.

Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum.

From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 3821-40001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
3821-40001-ND
Coaxial Connector (RF) Assemblies 3821-40001-ND
SMPS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)

SMPS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
Connectors RF - Unreviewed - 3821-40001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Unreviewed
3821-40001
Connectors RF - Unreviewed 3821-40001
SMPS FEMALE CONNECTOR FOR .047 INDIVIDUAL - TRAY (PACK FILL Q

SMPS FEMALE CONNECTOR FOR .047 INDIVIDUAL - TRAY (PACK FILL Q

Buy Now
Swedesboro, NJ, United States
SMP Connector
3821-40001
SMP Connector 3821-40001
SMPS Female Connector for .047 Cable

SMPS Female Connector for .047 Cable

Buy Now
Smps Female Connector For .047 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Smps Female Connector For .047 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7798
Smps Female Connector For .047 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7798
SMPS Female Connector for .047 Cable / Individual - Tray (Pack Fill Qty: 100)

SMPS Female Connector for .047 Cable / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site
RF Connectors / Coaxial Connectors - 3821-40001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3821-40001
RF Connectors / Coaxial Connectors 3821-40001
RF Connectors / Coaxial Connectors SMPS Female Conn for .047 Cable

RF Connectors / Coaxial Connectors SMPS Female Conn for .047 Cable

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 3821-40001 3821-40001-ND 3821-40001 3821-40001 43AC7798 3821-40001
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Unreviewed SMP Connector Smps Female Connector For .047 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details