1.85MM FEMALE EDGE LAUNCH CONN INDIVIDUAL BAG
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors 1.85mm F EdgeLaunch .062" PCB Thickness
RF COAXIAL, 1.85MM JACK, 50 OHM, PCB; Connector Type:1.85mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
RF CONNECTOR, 1.85MM JACK, 50 OHM, PCB; Connector Type:1.85mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3321-60001 | 3321-60001-ND | 3321-60001 | 42AC0347 |
| Product Name | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, 1.85Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |