SMPS Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF Connectors / Coaxial Connectors SMPS M Edge Launch Connector Port, SB
RF COAXIAL, SMPS PLUG, 50 OHM, PCB; Connector Type:SMPS Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 3811-60050-ND | 3811-60050 | 43AC7795 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Smps Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMP; Plug, Male Pin | SMP | |
| Mounting | Board Edge, Cutout; Surface Mount | PCB |