TVS DIODE 15.3VWM 25.2V DO201AE
Circuit Protection - TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-1.5KE18CA-TP-ND | 1.5KE18CA-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | |
| Package | DO-201; DO-201AE, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 25.2 volts |