22.5V Clamp 70A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 13.6V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-1.5KE16CATR-ND | 02AH4867 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 13.6V, Bidir, Do-201Ae; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | |
| VC | 22.5 volts | 22.5 volts |
| VBR | 15.2 volts |