TVS DIODE 13.6VWM 22.5V AXIAL
TVS DIODE 13.6VWM 22.5V AXIAL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5KE16CATB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Axial |
| Peak Pulse Power | 1500 watts |
| VC | 22.5 volts |