The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
246V Clamp 6.2A Ipp Tvs Diode Through Hole DO-201
246V Clamp 6.2A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 180V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 180V, DO-201; Breakdown Voltage:189V; Breakdown Voltage Range:171V to 189V; Breakdown Voltage Vbr:171V; Clamping Voltage Vc Max:246V; Diode Case Style:DO-201; Diode Type:Bidirectional TVS; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE180CA | 1.5KE180CALFTR-ND | 48F5855 | 08R0807 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 180V, Do-201; Product Range Littelfuse | Tvs Diode, 1.5Kw, 180V, Do-201; Breakdown Voltage Littelfuse |
| VR | 154 volts | |||
| VBR | 171 to 189 volts | 171 volts | 171 volts | 189 volts |
| PD | 1.50E6 milliwatts | |||
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |