TVS DIODE 185VWM 328VC 1.5KE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5KE220AHE3_B/CTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 328 volts |