25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Diodes Incorporated
Win Source Part Number: 853477-1.5KE18A-B
Features: Clamp Ipp Tvs Diode
Package: Bulk
Family Name: 1.5KE18
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE18A-BDI-ND | 853477-1.5KE18A-B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE18A-B |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 25.2 volts |