TVS DIODE 13.6VWM 22.5VC DO201
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201
1.5KE, DO-201, 13.6V, 22.5V, BOX
TVS DIODE, UNIDIR, 13.6V, 1.5KW, DO-201 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5KE16A/BCT-ND | 1.5KE16A/B | 66AJ9114 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 13.6V, 1.5Kw, Do-201 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 22.5 volts | 22.5 volts |