274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE200CAHE3/51-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 274 volts |