The Tvs-Diode, part number 78K0879, is a bi-directional transient voltage suppressor from the Vishay 1.5KE series. It features a power dissipation capability of 6.5W and a maximum clamping voltage of 158V. The diode is designed to protect sensitive electronic components from voltage transients caused by inductive load switching and lightning. It has a peak pulse power rating of 1500W with a 10/1000 Oºs waveform and offers excellent clamping capability and fast response time. The device is AEC-Q101 qualified, making it suitable for automotive applications. The diode is housed in a DO-201 case style and is RoHS compliant. It is ideal for use in consumer, computer, industrial, automotive, and telecommunication applications where transient voltage protection is critical.
152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE
152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE
1.5kW Bidirectional TVS Diode, 158V Clamping, 1.5kW Peak Pulse Power Product overview: 1.5KE110CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 158V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 158V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE110CA-E3/54
TVS DIODE 94VWM 152VC 1.5KE
TVS-DIODE, 6.5W, 158V, BI-DIRECTIONAL, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 6.5W, 94V, DO-201; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1.5KE110CA-E3/54GITR-ND | 144-1.5KE110CA-E3/54 | 1.5KE110CA-E3/54 | 78K0879 |
| Product Name | TVS Diodes | 158V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 6.5W, 158V, Bi-Directional, 1.5Ke, Full Reel; Product Range Vishay |
| Configuration | Single | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 152 volts | 152 volts |