TVS DIODE 9.4VWM 15.6VC DO201AE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-1.5KE11A-TP-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AE, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 15.6 volts |