TVS DIODE 11.1VWM 18.2VC DO201
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1.5KE13CA-HFTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 18.2 volts |