152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 94VWM 152VC 1.5KE
1.5KW,110V 5%,UNIDIR,AXIAL TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE110A-E3/51-ND | 1.5KE110A-E3/51 | 78K0866 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,110V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 152 volts | 152 volts |