TVS DIODE 12.8VWM 21.2V DO201AD
TVS DIODE 12.8VWM 21.2V DO201AD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-1.5KE15ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AD, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 21.2 volts |