16.7V Clamp 89.8A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 10.2VWM 16.7VC 1.5KE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE12CAHE3_A/C-ND | 1.5KE12CAHE3_A/C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 16.7 volts | 16.7 volts |