179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-201AE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-1.5KE130CA_R2_00001TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AE, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 179 volts |