15.6V Clamp 96.2A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 9.4VWM 15.6VC 1.5KE
1.5KW,11V 5%,UNIDIR,AXIAL TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE11A-E3/51-ND | 1.5KE11A-E3/51 | 78K0851 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,11V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 15.6 volts | 15.6 volts |