TVS DIODE 12.9VWM 23.5VC DO201
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-1.5KE16TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 23.5 volts |