SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: HD64F7145F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7145F50V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 016908-HD64F7145F50V
Packaging: Tray
Core Processor: SH-2
Number of I/O: 98
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: HD64F7145
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): SPC560B50L5B300Y ; SPC560B44L5B6E0X; SPC560B50L5B6E0R; SPC560B50L5B300R ;
Introduction Date: January 25, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 40
IC MCU 32BIT 256KB FLASH 144LQFP
IC MCU 32BIT 256KB FLASH 144LQFP
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU MCU 3V 256K Pb-Free 144-QFP
IC MCU 32BIT 256KB FLASH 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F7145F50V-ND | 685-HD64F7145F50V | 016908-HD64F7145F50V | HD64F7145F50V | HD64F7145F50V | HD64F7145F50V | HD64F7145F50V | HD64F7145F50V |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F7145F50V | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 8 KB | 8 KB | 256 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 256 KB |