MSP430 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16-bit Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP -40 to 85
MSP430 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FW427IPMR-ACTA-ND | FW427IPMR-ACTA | FW427IPMR-ACTA | FW427IPMR-ACTA | FW427IPMR-ACTA |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 32 KB | ||||
| ROM Type | Flash | Flash; FLASH |