onsemi Microcontrollers LC87F5JC8AU-QIP-E

Description
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)
Request a Quote Datasheet
Description
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LC87F5JC8AU-QIP-E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LC87F5JC8AU-QIP-E-ND
Microcontrollers LC87F5JC8AU-QIP-E-ND
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)

- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F5JC8AU-QIP-E
8-bit Embedded Microcontroller MCU 685-LC87F5JC8AU-QIP-E
8-bit Microcontroller with 128K-byte Flash ROM and 4096-byte RAM, PQFP64 14x14 / QIP64E, 300-FTRAY Product overview: LC87F5JC8AU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5JC8AU-QIP- E can be used for catalog matching and distributor lookup.

8-bit Microcontroller with 128K-byte Flash ROM and 4096-byte RAM, PQFP64 14x14 / QIP64E, 300-FTRAY Product overview: LC87F5JC8AU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5JC8AU-QIP-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - LC87F5JC8AU-QIP-E - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1009151-LC87F5JC8AU-QIP-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1009151-LC87F5JC8AU-QIP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1009151-LC87F5JC8AU-QIP-E
Win Source Part Number: 1009151-LC87F5JC8AU- QIP-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Speed: 12MHz Package: Tray Standard Package: 300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 11x8b Oscillator Type: Internal Package / Case: 64-BQFP Supplier Device Package: 64-QIPE (14x14) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: ONSONSLC87F5JC8AU-QI P-E,2156-LC87F5JC8AU -QIP-E-OS Base Product Number: LC87

Win Source Part Number: 1009151-LC87F5JC8AU-QIP-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Speed: 12MHz
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Package / Case: 64-BQFP
Supplier Device Package: 64-QIPE (14x14)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: ONSONSLC87F5JC8AU-QIP-E,2156-LC87F5JC8AU-QIP-E-OS
Base Product Number: LC87

Buy Now Datasheet
Microcontrollers - LC87F5JC8AU-QIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F5JC8AU-QIP-E
Microcontrollers LC87F5JC8AU-QIP-E
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)

- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F5JC8AU-QIP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F5JC8AU-QIP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F5JC8AU-QIP-E
IC MCU 8BIT 128KB FLASH 64QIPE

IC MCU 8BIT 128KB FLASH 64QIPE

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F5JC8AU-QIP-E
8-bit Microcontrollers - MCU LC87F5JC8AU-QIP-E
8-bit Microcontrollers - MCU FROM128KB,RAM4KB,QFP 64

8-bit Microcontrollers - MCU FROM128KB,RAM4KB,QFP64

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LC87F5JC8AU-QIP-E-ND 685-LC87F5JC8AU-QIP-E LC87F5JC8AU-QIP-E 1009151-LC87F5JC8AU-QIP-E LC87F5JC8AU-QIP-E LC87F5JC8AU-QIP-E LC87F5JC8AU-QIP-E
Product Name Microcontrollers 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Bits 8 Bit
RAM 4 KB 128 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details