Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
IC MCU 32BIT 128KB FLASH 108BGA
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp
IC MCU 32BIT 128KB FLASH 108BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2601-IBZ50-A2 | 296-25690-ND | LM3S2601-IBZ50-A2 | LM3S2601-IBZ50-A2 | LM3S2601-IBZ50-A2 | LM3S2601-IBZ50-A2 |
| Product Name | LM3S2601 Stellaris LM3S Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB | |||||
| ROM Type | Flash | Flash; FLASH |