ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
S32K116, M0+, Flash 128K
ARM Microcontrollers - MCU S32K148 32-bit MCU, ARM
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | FS32K148HAT0MLUT-ND | FS32K148HAT0MLUT | FS32K148HAT0MLUT | FS32K148HAT0MLUT | FS32K148HAT0MLUT | FS32K148HAT0MLUT | FS32K148HAT0MLUT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 32x12b SAR; D/A 1x8b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 2000 KB |