Texas Instruments LM3S328 Stellaris LM3S Microcontroller LM3S328-IQN25-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S328 Stellaris LM3S Microcontroller - LM3S328-IQN25-C2 - Texas Instruments
Dallas, TX, United States
LM3S328 Stellaris LM3S Microcontroller
LM3S328-IQN25-C2
LM3S328 Stellaris LM3S Microcontroller LM3S328-IQN25-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1007-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1007-ND
Microcontrollers 726-1007-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S328-IQN25-C2 - 1199373-LM3S328-IQN25-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S328-IQN25-C2
1199373-LM3S328-IQN25-C2
Embedded - Embedded - Microcontrollers - LM3S328-IQN25-C2 1199373-LM3S328-IQN25-C2
Manufacturer: Texas Instruments Win Source Part Number: 1199373-LM3S328-IQN2 5-C2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 25MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM3S328 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 28 Date RAM Size: 4K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199373-LM3S328-IQN25-C2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 25MHz
Connectivity: I2C, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S328
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 28
Date RAM Size: 4K x 8

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S328-IQN25-C2
ARM Microcontrollers - MCU LM3S328-IQN25-C2
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

Buy Now Datasheet
Microcontrollers - LM3S328-IQN25-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S328-IQN25-C2
Microcontrollers LM3S328-IQN25-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S328-IQN25-C2 726-1007-ND 1199373-LM3S328-IQN25-C2 LM3S328-IQN25-C2 LM3S328-IQN25-C2
Product Name LM3S328 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S328-IQN25-C2 ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 4 KB 16 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers