onsemi 8-bit Embedded Microcontroller MCU LC87F1A32AUWA-2H

Description
8-bit Microcontroller with Full-Speed USB integrated 32K-byte Flash ROM and 2048-byte RAM, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC87F1A32AUWA-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1A32AUWA-2H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Microcontroller with Full-Speed USB integrated 32K-byte Flash ROM and 2048-byte RAM, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC87F1A32AUWA-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1A32AUWA-2H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F1A32AUWA-2H
8-bit Embedded Microcontroller MCU 685-LC87F1A32AUWA-2H
8-bit Microcontroller with Full-Speed USB integrated 32K-byte Flash ROM and 2048-byte RAM, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC87F1A32AUWA-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1A32AUWA-2H can be used for catalog matching and distributor lookup.

8-bit Microcontroller with Full-Speed USB integrated 32K-byte Flash ROM and 2048-byte RAM, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC87F1A32AUWA-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1A32AUWA-2H can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LC87F1A32AUWA-2H - 922787-LC87F1A32AUWA-2H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F1A32AUWA-2H
922787-LC87F1A32AUWA-2H
Embedded - Embedded - Microcontrollers - LC87F1A32AUWA-2H 922787-LC87F1A32AUWA-2H
Manufacturer: ON Semiconductor Win Source Part Number: 922787-LC87F1A32AUWA -2H Operating Temperature Range: -30°C ~ 70°C (TA) Features: - series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-SQFP (7x7) Speed: 12MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: LC87 Categories: Integrated Circuits (ICs) Case / Package: 48-SQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922787-LC87F1A32AUWA-2H
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: - series Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-SQFP (7x7)
Speed: 12MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART, USB
Peripherals: PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: LC87
Categories: Integrated Circuits (ICs)
Case / Package: 48-SQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F1A32AUWA-2H
8-bit Microcontrollers - MCU LC87F1A32AUWA-2H
8-bit Microcontrollers - MCU FROM32KB,RAM2KB,QFP4 8,USB

8-bit Microcontrollers - MCU FROM32KB,RAM2KB,QFP48,USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F1A32AUWA-2H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F1A32AUWA-2H
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F1A32AUWA-2H
IC MCU 8BIT 32KB FLASH 48SQFP

IC MCU 8BIT 32KB FLASH 48SQFP

Supplier's Site
Microcontrollers - LC87F1A32AUWA-2H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F1A32AUWA-2H
Microcontrollers LC87F1A32AUWA-2H
- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-SQFP (7x7)

- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-SQFP (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LC87F1A32AUWA-2H 922787-LC87F1A32AUWA-2H LC87F1A32AUWA-2H LC87F1A32AUWA-2H LC87F1A32AUWA-2H
Product Name 8-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LC87F1A32AUWA-2H 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Serial Interface USB, UART, USART
Package Type Other; LQFP QFP; Other; 48-SQFP (7x7) Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Clock Speed 12 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details