IC MCU RADAR S32R LFBGA257 Product overview: FS32R372SDK0MMMT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-FS32R372SDK0MMMT
Manufacturer: NXP
Win Source Part Number: 919351-FS32R372SDK0M
Series: S32R
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: e200z7
Package: Tray
Package: 257-LFBGA
Mounting: Surface Mount
Program Memory Type: FLASH (1.3MB)
Family Name: FS32R372
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 760
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14683, 935369842557
IC MCU RADAR S32R LFBGA257
IC MCU RADAR S32R LFBGA257
IC MCU RADAR S32R LFBGA257
32-bit Microcontrollers - MCU 1MB SRAM, 1.3MB FLASH, C
IC MCU RADAR S32R LFBGA257
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-FS32R372SDK0MMMT | 919351-FS32R372SDK0MMMT | 568-14683-ND | FS32R372SDK0MMMT | FS32R372SDK0MMMT | FS32R372SDK0MMMT | FS32R372SDK0MMMT |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - FS32R372SDK0MMMT | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific |
| Clock Speed | 240 MHz | ||||||
| RAM | 1000 KB | 1300 KB | 1000 KB | 1000 KB | 1000 KB | ||
| Supply Voltage | 3.13 to 3.6 volts | 1.19 to 1.31 volts | 1.31 to 1.19 volts | 1.19 to 1.31 volts | |||
| Serial Interface | CAN/I2C/SPI | CAN; SPI | CAN; I²C; SPI; CAN, I²C, LINFlexD, SPI | ||||
| Package Type | Other; Tray | Other; 257-LFBGA | BGA; Other; 257-LFBGA |