Texas Instruments LM3S3651 Stellaris LM3S Microcontroller LM3S3651-IQR50-A0

Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S3651 Stellaris LM3S Microcontroller - LM3S3651-IQR50-A0 - Texas Instruments
Dallas, TX, United States
LM3S3651 Stellaris LM3S Microcontroller
LM3S3651-IQR50-A0
LM3S3651 Stellaris LM3S Microcontroller LM3S3651-IQR50-A0
Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25655-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25655-ND
Microcontrollers 296-25655-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S3651-IQR50-A0 - 1199374-LM3S3651-IQR50-A0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S3651-IQR50-A0
1199374-LM3S3651-IQR50-A0
Embedded - Embedded - Microcontrollers - LM3S3651-IQR50-A0 1199374-LM3S3651-IQR50-A0
Manufacturer: Texas Instruments Win Source Part Number: 1199374-LM3S3651-IQR 50-A0 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LM3S3651 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 33 Date RAM Size: 32K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199374-LM3S3651-IQR50-A0
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S3651
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 33
Date RAM Size: 32K x 8

Buy Now
32-bit 50MHz 128KB Embedded Microcontroller MCU - 685-LM3S3651-IQR50-A0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz 128KB Embedded Microcontroller MCU
685-LM3S3651-IQR50-A0
32-bit 50MHz 128KB Embedded Microcontroller MCU 685-LM3S3651-IQR50-A0
32-bit ARM MCU 50MHz 128KB Flash LQFP Product overview: LM3S3651-IQR50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3651-IQR50-A 0 can be used for catalog matching and distributor lookup.

32-bit ARM MCU 50MHz 128KB Flash LQFP Product overview: LM3S3651-IQR50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3651-IQR50-A0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM3S3651-IQR50-A0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - LM3S3651-IQR50-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S3651-IQR50-A0
Microcontrollers LM3S3651-IQR50-A0
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S3651-IQR50-A0
ARM Microcontrollers - MCU LM3S3651-IQR50-A0
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S3651-IQR50-A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S3651-IQR50-A0
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S3651-IQR50-A0
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S3651-IQR50-A0 296-25655-ND 1199374-LM3S3651-IQR50-A0 685-LM3S3651-IQR50-A0 LM3S3651-IQR50-A0 LM3S3651-IQR50-A0 LM3S3651-IQR50-A0 LM3S3651-IQR50-A0
Product Name LM3S3651 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S3651-IQR50-A0 32-bit 50MHz 128KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details