Texas Instruments LM3S1627 Stellaris LM3S Microcontroller LM3S1627-IQR50-A0

Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S1627 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and embedded applications. It is packaged in a 64-pin LQFP (PM) with an operating temperature range of -40 to 85 °C. The part includes integrated motor control peripherals, analog peripherals, serial communications interfaces, and 64 KB of flash memory.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S1627 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and embedded applications. It is packaged in a 64-pin LQFP (PM) with an operating temperature range of -40 to 85 °C. The part includes integrated motor control peripherals, analog peripherals, serial communications interfaces, and 64 KB of flash memory.

Suppliers

Company
Product
Description
Supplier Links
LM3S1627 Stellaris LM3S Microcontroller - LM3S1627-IQR50-A0 - Texas Instruments
Dallas, TX, United States
LM3S1627 Stellaris LM3S Microcontroller
LM3S1627-IQR50-A0
LM3S1627 Stellaris LM3S Microcontroller LM3S1627-IQR50-A0
Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S1627-IQR50-A0
50MHz 128KB Embedded Microcontroller MCU 685-LM3S1627-IQR50-A0
32b ARM MCU 50MHz 128KB FLASH LQFP Product overview: LM3S1627-IQR50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1627-IQR50-A 0 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LQFP Product overview: LM3S1627-IQR50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1627-IQR50-A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25365-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25365-ND
Microcontrollers 296-25365-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1627-IQR50-A0 - 1199347-LM3S1627-IQR50-A0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1627-IQR50-A0
1199347-LM3S1627-IQR50-A0
Embedded - Embedded - Microcontrollers - LM3S1627-IQR50-A0 1199347-LM3S1627-IQR50-A0
Manufacturer: Texas Instruments Win Source Part Number: 1199347-LM3S1627-IQR 50-A0 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LM3S1627 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 33 Date RAM Size: 32K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199347-LM3S1627-IQR50-A0
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S1627
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 33
Date RAM Size: 32K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1627-IQR50-A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1627-IQR50-A0
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1627-IQR50-A0
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray - 815-LM3S1627-IQR50-A0 - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray
815-LM3S1627-IQR50-A0
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray 815-LM3S1627-IQR50-A0
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray

MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray

Supplier's Site
Microcontrollers - LM3S1627-IQR50-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1627-IQR50-A0
Microcontrollers LM3S1627-IQR50-A0
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - LM3S1627-IQR50-A0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1627-IQR50-A0
Embedded - Microcontrollers LM3S1627-IQR50-A0
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1627-IQR50-A0
ARM Microcontrollers - MCU LM3S1627-IQR50-A0
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1627-IQR50-A0 685-LM3S1627-IQR50-A0 296-25365-ND 1199347-LM3S1627-IQR50-A0 LM3S1627-IQR50-A0 815-LM3S1627-IQR50-A0 LM3S1627-IQR50-A0 LM3S1627-IQR50-A0 LM3S1627-IQR50-A0
Product Name LM3S1627 Stellaris LM3S Microcontroller 50MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S1627-IQR50-A0 Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts 2.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers