Texas Instruments LM3S3739 Stellaris LM3S Microcontroller LM3S3739-IQC50-A0

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S3739 microcontroller is a 32-bit ARM Cortex-M3-based device designed for motor control and general embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The part is RoHS compliant and has a moisture sensitivity level of 3 at 260°C peak reflow temperature.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S3739 microcontroller is a 32-bit ARM Cortex-M3-based device designed for motor control and general embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The part is RoHS compliant and has a moisture sensitivity level of 3 at 260°C peak reflow temperature.

Suppliers

Company
Product
Description
Supplier Links
LM3S3739 Stellaris LM3S Microcontroller - LM3S3739-IQC50-A0 - Texas Instruments
Dallas, TX, United States
LM3S3739 Stellaris LM3S Microcontroller
LM3S3739-IQC50-A0
LM3S3739 Stellaris LM3S Microcontroller LM3S3739-IQC50-A0
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S3739-IQC50-A0 - 1199375-LM3S3739-IQC50-A0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S3739-IQC50-A0
1199375-LM3S3739-IQC50-A0
Embedded - Embedded - Microcontrollers - LM3S3739-IQC50-A0 1199375-LM3S3739-IQC50-A0
Manufacturer: Texas Instruments Win Source Part Number: 1199375-LM3S3739-IQC 50-A0 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LM3S3739 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 61 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199375-LM3S3739-IQC50-A0
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S3739
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 61
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - 296-25369-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25369-ND
Microcontrollers 296-25369-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S3739-IQC50-A0
50MHz 128KB Embedded Microcontroller MCU 685-LM3S3739-IQC50-A0
32b ARM MCU 50MHz 128KB FLASH 61 I/O LQFP Product overview: LM3S3739-IQC50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3739-IQC50-A 0 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH 61 I/O LQFP Product overview: LM3S3739-IQC50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3739-IQC50-A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S3739-IQC50-A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S3739-IQC50-A0
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S3739-IQC50-A0
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S3739-IQC50-A0
ARM Microcontrollers - MCU LM3S3739-IQC50-A0
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet
Microcontrollers - LM3S3739-IQC50-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S3739-IQC50-A0
Microcontrollers LM3S3739-IQC50-A0
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S3739-IQC50-A0 1199375-LM3S3739-IQC50-A0 296-25369-ND 685-LM3S3739-IQC50-A0 LM3S3739-IQC50-A0 LM3S3739-IQC50-A0 LM3S3739-IQC50-A0
Product Name LM3S3739 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S3739-IQC50-A0 Microcontrollers 50MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 128 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 3.3 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers