Texas Instruments LM3S6100 Stellaris LM3S Microcontroller LM3S6100-IBZ25-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6100 Stellaris LM3S Microcontroller - LM3S6100-IBZ25-A2 - Texas Instruments
Dallas, TX, United States
LM3S6100 Stellaris LM3S Microcontroller
LM3S6100-IBZ25-A2
LM3S6100 Stellaris LM3S Microcontroller LM3S6100-IBZ25-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25695-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25695-ND
Microcontrollers 296-25695-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6100-IBZ25-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6100-IBZ25-A2
Embedded - Microcontrollers LM3S6100-IBZ25-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6100-IBZ25-A2
ARM Microcontrollers - MCU LM3S6100-IBZ25-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K, Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 64K, Ind Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6100-IBZ25-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6100-IBZ25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6100-IBZ25-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site
Microcontrollers - LM3S6100-IBZ25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6100-IBZ25-A2
Microcontrollers LM3S6100-IBZ25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6100-IBZ25-A2 296-25695-ND LM3S6100-IBZ25-A2 LM3S6100-IBZ25-A2 LM3S6100-IBZ25-A2 LM3S6100-IBZ25-A2
Product Name LM3S6100 Stellaris LM3S Microcontroller Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 16 KB 16 KB 16 KB
ROM 64 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details