The Stellaris LM3S2918 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The device supports bit-banding, integrated debugging, and includes analog, serial, and memory peripherals. It is RoHS compliant with a lead finish of NIPDAU and a moisture sensitivity level of 3 at 260°C peak reflow.
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
ARM Microcontrollers - MCU LM3S2918
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2918-IQC50-A2 | 726-1151-ND | LM3S2918-IQC50-A2 | LM3S2918-IQC50-A2 | LM3S2918-IQC50-A2 |
| Product Name | LM3S2918 Stellaris LM3S Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |