The Stellaris LM3S2948 microcontroller is based on the ARM Cortex-M3 processor and is designed for motor control and embedded applications. It is available in a 100-pin LQFP package (PZ) and operates over a temperature range of -40 to 105°C. The device is marked LM3S2948 EQC50 and is RoHS compliant with a lead finish of NIPDAU and a moisture sensitivity level of 3 at 260°C peak reflow.
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU 32B ARM Cortex MCU
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2948-EQC50-A2 | LM3S2948-EQC50-A2-ND | LM3S2948-EQC50-A2 | LM3S2948-EQC50-A2 | LM3S2948-EQC50-A2 | LM3S2948-EQC50-A2 |
| Product Name | LM3S2948 Stellaris LM3S Microcontroller | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |