Microcontroller, 8-Bit, FLASH, 24.4MHz, CMOS, PDSO24
- Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 24-MFPSJ
8-bit Microcontrollers - MCU FROM8KB,RAM256B,SSOP
IC MCU 8BIT 8KB FLASH 24MFPSJ
| Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F2G08AUSSOPTLM-E | LC87F2G08AUSSOPTLM-E | LC87F2G08AUSSOPTLM-E | LC87F2G08AUSSOPTLM-E |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP24 | SOP; Other; 24-SOP (0.236\", 6.00mm Width) | SOP; Other; 24-SOP (0.236\", 6.00mm Width) | |
| Clock Speed | 12 MHz | 12 MHz |