Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108
IC MCU 32BIT 256KB FLASH 108BGA
ARM Microcontrollers - MCU IC ARM CORTEX MCU
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2948-IBZ50-A2 | 726-1153-ND | LM3S2948-IBZ50-A2 | LM3S2948-IBZ50-A2 | LM3S2948-IBZ50-A2 | LM3S2948-IBZ50-A2 |
| Product Name | LM3S2948 Stellaris LM3S Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |