Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU HD6417616SFV

Description
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417616SFV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417616SFV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417616SFV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417616SFV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417616SFV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417616SFV
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417616SFV
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417616SFV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417616SFV can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417616SFV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417616SFV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD6417616SFV - 753451-HD6417616SFV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417616SFV
753451-HD6417616SFV
Embedded - Embedded - Microcontrollers - HD6417616SFV 753451-HD6417616SFV
Manufacturer: Renesas Electronics America Win Source Part Number: 753451-HD6417616SFV Series: SuperH SH Ethernet Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-2 DSP Speed: 62.5MHz Package: 208-LQFP Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, IrDA, FIFO, SCI, SIO Peripherals: DMA, POR, PWM, WDT Number of I/O: 29 Program Memory Type: ROMless RAM Size: 8K x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: HD6417616 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 208-LQFP (28x28) Alternative Parts (Cross-Reference): MB91F467DAPVS-GSE2; MB91F594BPMC-GSE1; MB91F467DAPFVS-GSE2; Introduction Date: November 07, 2001 ECCN: 3A991 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Renesas Electronics America
Win Source Part Number: 753451-HD6417616SFV
Series: SuperH SH Ethernet
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-2 DSP
Speed: 62.5MHz
Package: 208-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, IrDA, FIFO, SCI, SIO
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Type: ROMless
RAM Size: 8K x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: HD6417616
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 208-LQFP (28x28)
Alternative Parts (Cross-Reference): MB91F467DAPVS-GSE2; MB91F594BPMC-GSE1; MB91F467DAPFVS-GSE2;
Introduction Date: November 07, 2001
ECCN: 3A991
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Microcontrollers - HD6417616SFV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD6417616SFV-ND
Microcontrollers HD6417616SFV-ND
SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)

SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - HD6417616SFV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417616SFV
Microcontrollers HD6417616SFV
SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)

SH-2 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 62.5MHz ROMless 208-LQFP (28x28)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
HD6417616SFV
32-bit Microcontrollers - MCU HD6417616SFV
32-bit Microcontrollers - MCU MCU 3V 4K Pb-Free 208-LQFP

32-bit Microcontrollers - MCU MCU 3V 4K Pb-Free 208-LQFP

Buy Now
Embedded - Microcontrollers - HD6417616SFV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417616SFV
Embedded - Microcontrollers HD6417616SFV
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417616SFV 753451-HD6417616SFV HD6417616SFV-ND HD6417616SFV HD6417616SFV HD6417616SFV
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417616SFV Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 62.5 MHz 62.5 MHz 62.5 MHz 62.5 MHz
RAM 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Package Type Other; Tray LFQP; Other; 208-LQFP QFP; Other; 208-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers