IC MCU 8BIT 128KB FLASH 100QIPE Product overview: LC87F5NC8AVU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5NC8AVU-QIP
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 100-PQFP (14x20)
8-bit Microcontrollers - MCU 8-BIT MICROCONTROLLER
IC MCU 8BIT 128KB FLASH 100QIPE
IC MCU 8BIT 128KB FLASH 100QIPE
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LC87F5NC8AVU-QIP-E | LC87F5NC8AVU-QIP-E | LC87F5NC8AVU-QIP-E | LC87F5NC8AVU-QIP-E | LC87F5NC8AVU-QIP-E |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Serial Interface | UART, USART | ||||
| Package Type | Other; BQFP | QFP; Other; 100-BQFP | Other; 100-BQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Active | Active |