The Stellaris LM3S301 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and embedded applications. It is packaged in a 48-pin LQFP with an operating temperature range of -40°C to 105°C.
Stellaris LM3S Microcontroller 48-LQFP -40 to 105
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
IC MCU 32BIT 16KB FLASH 48LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 16K, Ext Temp
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S301-EQN20-C2T | LM3S301-EQN20-C2T-ND | LM3S301-EQN20-C2T | LM3S301-EQN20-C2T | LM3S301-EQN20-C2T | LM3S301-EQN20-C2T |
| Product Name | LM3S301 Stellaris LM3S Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 3x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |