Texas Instruments LM3S317 Stellaris LM3S Microcontroller LM3S317-IQN25-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S317 Stellaris LM3S Microcontroller - LM3S317-IQN25-C2 - Texas Instruments
Dallas, TX, United States
LM3S317 Stellaris LM3S Microcontroller
LM3S317-IQN25-C2
LM3S317 Stellaris LM3S Microcontroller LM3S317-IQN25-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1006-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1006-ND
Microcontrollers 726-1006-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
25MHz 16KB 4KB Embedded Microcontroller MCU - 685-LM3S317-IQN25-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 16KB 4KB Embedded Microcontroller MCU
685-LM3S317-IQN25-C2
25MHz 16KB 4KB Embedded Microcontroller MCU 685-LM3S317-IQN25-C2
32b ARM MCU, 25MHz, 16KB Flash, 4KB RAM, SPI, UART, LQFP Product overview: LM3S317-IQN25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S317-IQN25-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 16KB Flash, 4KB RAM, SPI, UART, LQFP Product overview: LM3S317-IQN25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S317-IQN25-C2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S317-IQN25-C2 - 206386-LM3S317-IQN25-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S317-IQN25-C2
206386-LM3S317-IQN25-C2
Embedded - Embedded - Microcontrollers - LM3S317-IQN25-C2 206386-LM3S317-IQN25-C2
Manufacturer: Texas Instruments Win Source Part Number: 206386-LM3S317-IQN25 -C2 Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206386-LM3S317-IQN25-C2
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM3S317-IQN25-C2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 25MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S317-IQN25-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S317-IQN25-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S317-IQN25-C2
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S317-IQN25-C2
ARM Microcontrollers - MCU LM3S317-IQN25-C2
ARM Microcontrollers - MCU STELLARIS MCU 317 25

ARM Microcontrollers - MCU STELLARIS MCU 317 25

Buy Now Datasheet
Microcontrollers - LM3S317-IQN25-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S317-IQN25-C2
Microcontrollers LM3S317-IQN25-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S317-IQN25-C2 726-1006-ND 685-LM3S317-IQN25-C2 206386-LM3S317-IQN25-C2 LM3S317-IQN25-C2 LM3S317-IQN25-C2 LM3S317-IQN25-C2 LM3S317-IQN25-C2
Product Name LM3S317 Stellaris LM3S Microcontroller Microcontrollers 25MHz 16KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S317-IQN25-C2 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 6x10b
RAM 4 KB 4 KB 16 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products