- Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-SQFP (7x7)
- Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-SQFP (7x7)
IC MCU 8BIT 64KB FLASH 48SQFP
IC MCU 8BIT 64KB FLASH 48SQFP
8-bit Microcontrollers - MCU FROM64KB,RAM3KB,QFP4
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F1D64AUWA-2H-ND | LC87F1D64AUWA-2H | LC87F1D64AUWA-2H | LC87F1D64AUWA-2H | LC87F1D64AUWA-2H |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 12x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |