Texas Instruments LM3S1512 Stellaris LM3S Microcontroller LM3S1512-IBZ25-A2T

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S1512 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general-purpose embedded applications. It is housed in a 108-pin NFBGA package. The device operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S1512 is a microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general-purpose embedded applications. It is housed in a 108-pin NFBGA package. The device operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3S1512 Stellaris LM3S Microcontroller - LM3S1512-IBZ25-A2T - Texas Instruments
Dallas, TX, United States
LM3S1512 Stellaris LM3S Microcontroller
LM3S1512-IBZ25-A2T
LM3S1512 Stellaris LM3S Microcontroller LM3S1512-IBZ25-A2T
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
25MHz 96KB 64KB Embedded Microcontroller MCU - 685-LM3S1512-IBZ25-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 96KB 64KB Embedded Microcontroller MCU
685-LM3S1512-IBZ25-A2T
25MHz 96KB 64KB Embedded Microcontroller MCU 685-LM3S1512-IBZ25-A2T
32b ARM MCU, 25MHz, 96KB Flash, 64KB RAM, LFBGA Product overview: LM3S1512-IBZ25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1512-IBZ25-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 96KB Flash, 64KB RAM, LFBGA Product overview: LM3S1512-IBZ25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1512-IBZ25-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S1512-IBZ25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S1512-IBZ25-A2T-ND
Microcontrollers LM3S1512-IBZ25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1512-IBZ25-A2T - 779027-LM3S1512-IBZ25-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1512-IBZ25-A2T
779027-LM3S1512-IBZ25-A2T
Embedded - Embedded - Microcontrollers - LM3S1512-IBZ25-A2T 779027-LM3S1512-IBZ25-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779027-LM3S1512-IBZ2 5-A2T Series: Stellaris ARM Cortex-M3S 1000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 25MHz Package: 108-LFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 108-BGA (10x10) Alternative Parts (Cross-Reference): MAX32660GTP+T; MAX32600-W00+T; MAX32660GTP+; MAX32651GWQ+T; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779027-LM3S1512-IBZ25-A2T
Series: Stellaris ARM Cortex-M3S 1000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 25MHz
Package: 108-LFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S1512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 108-BGA (10x10)
Alternative Parts (Cross-Reference): MAX32660GTP+T; MAX32600-W00+T; MAX32660GTP+; MAX32651GWQ+T;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - LM3S1512-IBZ25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1512-IBZ25-A2T
Microcontrollers LM3S1512-IBZ25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1512-IBZ25-A2T
ARM Microcontrollers - MCU LM3S1512-IBZ25-A2T
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K Ind Temp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1512-IBZ25-A2T 685-LM3S1512-IBZ25-A2T LM3S1512-IBZ25-A2T-ND 779027-LM3S1512-IBZ25-A2T LM3S1512-IBZ25-A2T LM3S1512-IBZ25-A2T
Product Name LM3S1512 Stellaris LM3S Microcontroller 25MHz 96KB 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S1512-IBZ25-A2T Microcontrollers ARM Microcontrollers - MCU
RAM 64 KB 64 KB 96 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts
Serial Interface I2C, SPI, UART, IrDA, USART SPI; UART; USART
Package Type Other; LFBGA Other; 108-LFBGA BGA; Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers